Murata Power Solutions ADS-937MC
- 收藏
- 对比
ADS-937MC
1685-ADS-937MC
数据采集 - 模数转换器(ADC)
--
大陆
立即发货

ADS-937MC datasheet pdf and Data Acquisition - Analog to Digital Converters (ADC) product details from Murata Power Solutions stock available at utmel
1最小包装量--
ADS-937MC详情
Murata Power Solutions ADS-937MC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
SVHC
有
SVHC Exceeds Threshold
有
Automotive
无
PPAP
无
Mounting
通孔
Package Height
5.59
Package Width
23.37(Max)
Package Length
41.15(Max)
PCB changed
32
Supplier Package
TDIP
零件状态
活跃
引脚数量
32
ADS-937MC拓展信息
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions
Murata Power Solutions







哦! 它是空的。