NCE1205详情
NCEPOWER NCE1205重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
DFN2*2
Ciss(pF)
520
Product Status
Production
PD(W)
1.9
VGS(th)(V)
±12
RDS(ON)@4.5VTyp(mΩ)
50
RDS(ON)@2.5VMax(mΩ)
81
Automotive/Industry
Industry
RDS(ON)@2.5VTyp(mΩ)
66
QG(nC)
9.2
RDS(ON)@4.5VMax(mΩ)
61
技术
Trench
极性
N+P
NCE1205拓展信息
Wuxi NCE Power Semiconductor
Wuxi NCE Power Semiconductor
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER








哦! 它是空的。