NCE30P25Q详情
NCEPOWER NCE30P25Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
DFN3*3
Ciss(pF)
1632
Product Status
Production
PD(W)
35
VGS(th)(V)
±20
RDS(ON)@4.5VTyp(mΩ)
15
RDS(ON)@10VTyp(mΩ)
8.9
Automotive/Industry
Industry
RDS(ON)@10VMax(mΩ)
11
QG(nC)
46
RDS(ON)@4.5VMax(mΩ)
20
技术
Trench
极性
P
NCE30P25Q拓展信息
Wuxi NCE Power Semiconductor
Wuxi NCE Power Semiconductor
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER








哦! 它是空的。