NCE30P85K详情
NCEPOWER NCE30P85K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ciss(pF)
7016
Product Status
New
PD(W)
130
VGS(th)(V)
±20
RDS(ON)@4.5VTyp(mΩ)
7.6
RDS(ON)@10VTyp(mΩ)
5.3
Automotive/Industry
Industry
RDS(ON)@10VMax(mΩ)
6.1
QG(nC)
92.5
RDS(ON)@4.5VMax(mΩ)
10
技术
Trench
极性
P
NCE30P85K拓展信息
Wuxi NCE Power Semiconductor
Wuxi NCE Power Semiconductor
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER








哦! 它是空的。