NCE3401AY详情
NCEPOWER NCE3401AY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ciss(pF)
950
Product Status
Production
PD(W)
1.3
VGS(th)(V)
±12
RDS(ON)@4.5VTyp(mΩ)
48
RDS(ON)@10VTyp(mΩ)
41
RDS(ON)@2.5VMax(mΩ)
120
Automotive/Industry
Industry
RDS(ON)@10VMax(mΩ)
52
RDS(ON)@2.5VTyp(mΩ)
64
QG(nC)
9.5
RDS(ON)@4.5VMax(mΩ)
65
技术
Trench
极性
P
NCE3401AY拓展信息
Wuxi NCE Power Semiconductor
Wuxi NCE Power Semiconductor
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER








哦! 它是空的。