NCE3415E详情
NCEPOWER NCE3415E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ciss(pF)
1173.2
Product Status
Production
PD(W)
1.4
VGS(th)(V)
±10
RDS(ON)@4.5VTyp(mΩ)
29
RDS(ON)@2.5VMax(mΩ)
53
Automotive/Industry
Industry
RDS(ON)@2.5VTyp(mΩ)
36
QG(nC)
11
RDS(ON)@4.5VMax(mΩ)
40
技术
Trench
极性
P
NCE3415E拓展信息
Wuxi NCE Power Semiconductor
Wuxi NCE Power Semiconductor
Wuxi NCE Power Semiconductor
Wuxi NCE Power Semiconductor
Wuxi NCE Power Semiconductor
Wuxi NCE Power Semiconductor
Wuxi NCE Power Semiconductor
Wuxi NCE Power Semiconductor
Wuxi NCE Power Semiconductor
Wuxi NCE Power Semiconductor








哦! 它是空的。