NCE40P06S详情
NCEPOWER NCE40P06S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ciss(pF)
1150
Product Status
Production
PD(W)
2.2
VGS(th)(V)
±20
RDS(ON)@4.5VTyp(mΩ)
47
RDS(ON)@10VTyp(mΩ)
40
Automotive/Industry
Industry
RDS(ON)@10VMax(mΩ)
45
QG(nC)
19
RDS(ON)@4.5VMax(mΩ)
60
技术
Trench
极性
P
NCE40P06S拓展信息
Wuxi NCE Power Semiconductor
Wuxi NCE Power Semiconductor
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER








哦! 它是空的。