NCE40P30K详情
NCEPOWER NCE40P30K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ciss(pF)
2050
Product Status
Production
PD(W)
60
VGS(th)(V)
±20
RDS(ON)@4.5VTyp(mΩ)
24
RDS(ON)@10VTyp(mΩ)
15
Automotive/Industry
Industry
RDS(ON)@10VMax(mΩ)
18
QG(nC)
40.8
RDS(ON)@4.5VMax(mΩ)
32
技术
Trench
极性
P
NCE40P30K拓展信息
Wuxi NCE Power Semiconductor
Wuxi NCE Power Semiconductor
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER








哦! 它是空的。