NCE60P03R详情
NCEPOWER NCE60P03R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ciss(pF)
444.2
Product Status
Production
PD(W)
2.75
VGS(th)(V)
±20
RDS(ON)@4.5VTyp(mΩ)
185
RDS(ON)@10VTyp(mΩ)
148
Automotive/Industry
Industry
RDS(ON)@10VMax(mΩ)
170
QG(nC)
11.3
RDS(ON)@4.5VMax(mΩ)
220
技术
Trench
极性
P
NCE60P03R拓展信息
Wuxi NCE Power Semiconductor
Wuxi NCE Power Semiconductor
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER
NCEPOWER








哦! 它是空的。