PC 2005-F-CLR详情
NICHIFU PC 2005-F-CLR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of terminal
round
Kind of terminal
female
Wire cross-section
0.5...0.75mm<sup>2</sup>
Electrical mounting
crimped
Mechanical mounting
for cable
Ferrule variant
insulated
Maximum current
12A
Gross weight
0.655g
Certificates
RoHS compliant
直径
2mm
Flammability rating
UL94V-2
PC 2005-F-CLR拓展信息
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU








哦! 它是空的。