TMEX 2Y-4N-BLU详情
NICHIFU TMEX 2Y-4N-BLU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
tinned
Type of tip
fork
Hole for screw
M4
Ring inside diameter
4.3mm
Wire cross-section
1.04...2.63mm<sup>2</sup>
Electrical mounting
crimped
Mechanical mounting
for cable
Ferrule variant
insulated
Colour
blue
Contact Materials
copper
Wire size
16AWG...14AWG
Insulator material
polycarbonate
Gross weight
0.797g
Certificates
RoHS compliant
TMEX 2Y-4N-BLU拓展信息
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU








哦! 它是空的。