PC 4020-M-WP-BCL详情
NICHIFU PC 4020-M-WP-BCL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of terminal
round
Kind of terminal
male
Wire cross-section
2mm<sup>2</sup>
Electrical mounting
crimped
Mechanical mounting
for cable
Ferrule variant1
sealed
Ferrule variant
insulated
Colour
blue
Maximum current
20A
Connector series
WP
Gross weight
1.482g
Certificates
RoHS compliant
IP rating
IP57
直径
4mm
Flammability rating
UL94V-2
PC 4020-M-WP-BCL拓展信息
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU








哦! 它是空的。