PC 4009-M-RCL详情
NICHIFU PC 4009-M-RCL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of terminal
round
Kind of terminal
male
Wire cross-section
0.75...1.25mm<sup>2</sup>
Electrical mounting
crimped
Mechanical mounting
for cable
Ferrule variant
insulated
Colour
red
Maximum current
15A
Gross weight
1.34g
Certificates
RoHS compliant
直径
4mm
Flammability rating
UL94V-2
PC 4009-M-RCL拓展信息
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU








哦! 它是空的。