R 0.3-4详情
NICHIFU R 0.3-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of tip
ring
Hole for screw
M4
Wire cross-section
0.2...0.5mm<sup>2</sup>
Electrical mounting
crimped
Mechanical mounting
for cable
Ferrule variant
non-insulated
Wire size
24AWG...20AWG
Ring inside diameter
4.3mm
Gross weight
0.252g
Certificates
RoHS compliant
R 0.3-4拓展信息








哦! 它是空的。