TMDEN 280809-FA-RCL详情
NICHIFU TMDEN 280809-FA-RCL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of terminal
flat
Kind of terminal
female
Wire cross-section
0.75...1.25mm<sup>2</sup>
Electrical mounting
crimped
Mechanical mounting
for cable
Ferrule variant
insulated
Gross weight
0.73g
Certificates
RoHS compliant
宽度
2.8mm
器件厚度
0.8mm
TMDEN 280809-FA-RCL拓展信息
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU








哦! 它是空的。