TMDV 630820-V-BLU详情
NICHIFU TMDV 630820-V-BLU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of terminal
flat
Kind of terminal
female/male
Wire cross-section
2mm<sup>2</sup>
Electrical mounting
crimped
Mechanical mounting
for cable
Ferrule variant1
with splitter
Ferrule variant
insulated
Gross weight
1.472g
Certificates
RoHS compliant
宽度
6.3mm
器件厚度
0.8mm
TMDV 630820-V-BLU拓展信息
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU
NICHIFU








哦! 它是空的。