2SC4858详情
onsemi 2SC4858重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Part Life Cycle Code
活跃
Ihs Manufacturer
ON SEMICONDUCTOR
Number of Elements
1
ECCN 代码
EAR99
Reach合规守则
compliant
配置
SINGLE
极性/通道类型
NPN
最大耗散功率(Abs)
0.2 W
集电极电流-最大值(IC)
0.08 A
2SC4858拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor








哦! 它是空的。