ECH8320详情
onsemi ECH8320重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Operating Temperature-Max
150 °C
Number of Elements
1
Drain Current-Max (ID)
9.5 A
Ihs Manufacturer
ON SEMICONDUCTOR
Part Life Cycle Code
Obsolete
ECCN 代码
EAR99
Reach合规守则
compliant
配置
SINGLE
操作模式
增强型MOSFET
极性/通道类型
P-CHANNEL
场效应管技术
METAL-OXIDE SEMICONDUCTOR
最大耗散功率(Abs)
1.6 W
ECH8320拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor








哦! 它是空的。