RASPBERRY PI MICRO USB(F) TO USB-C(M) ADAPTER BLACK
- 收藏
- 对比
MICRO USB(F) TO USB-C(M) ADAPTER BLACK
2015-MICRO USB(F) TO USB-C(M) ADAPTER BLACK
配件
--
大陆
立即发货

Accessories: adapter; black; USB B micro socket,USB C plug
1最小包装量--
MICRO USB(F) TO USB-C(M) ADAPTER BLACK详情
RASPBERRY PI MICRO USB(F) TO USB-C(M) ADAPTER BLACK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of accessories for development kits
adapter
Colour
black
Cable/adapter structure1
USB C plug
Cable/adapter structure
USB B micro socket
Gross weight
50g
Certificates
RoHS compliant
MICRO USB(F) TO USB-C(M) ADAPTER BLACK拓展信息
RASPBERRY PI
Raspberry Pi
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI







哦! 它是空的。