RASPBERRY PI RPI OFFICIAL CASE FOR PI4 (RED/WHITE)
- 收藏
- 对比
RPI OFFICIAL CASE FOR PI4 (RED/WHITE)
2015-RPI OFFICIAL CASE FOR PI4 (RED/WHITE)
配件
--
大陆
立即发货

Accessories: case; Raspberry Pi 4; Colour: white,red
1最小包装量--
RPI OFFICIAL CASE FOR PI4 (RED/WHITE)详情
RASPBERRY PI RPI OFFICIAL CASE FOR PI4 (RED/WHITE)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of accessories for development kits
case
Related items1
SC0195-9
Related items
SC0192-9
Body colour1
white
Body colour
red
Enclosure material
ABS
Gross weight
49.83g
Certificates
RoHS compliant
应用
Raspberry Pi 4
RPI OFFICIAL CASE FOR PI4 (RED/WHITE)拓展信息
RASPBERRY PI
Raspberry Pi
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI







哦! 它是空的。