RASPBERRY PI RPI OFFICIAL CASE V2 FOR PI 3(RED/WHITE)
- 收藏
- 对比
RPI OFFICIAL CASE V2 FOR PI 3(RED/WHITE)
2015-RPI OFFICIAL CASE V2 FOR PI 3(RED/WHITE)
配件
--
大陆
立即发货

Accessories: case; Raspberry Pi 3 B,Raspberry Pi 3 B
1最小包装量--
RPI OFFICIAL CASE V2 FOR PI 3(RED/WHITE)详情
RASPBERRY PI RPI OFFICIAL CASE V2 FOR PI 3(RED/WHITE)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of accessories for development kits
case
Related items1
SC0073
Related items
SC0022
Application1
Raspberry Pi 3 B+
Body colour1
white
Body colour
red
Enclosure material
ABS
Gross weight
56.3g
Certificates
RoHS compliant
应用
Raspberry Pi 3 B
RPI OFFICIAL CASE V2 FOR PI 3(RED/WHITE)拓展信息
RASPBERRY PI
Raspberry Pi
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI
RASPBERRY PI







哦! 它是空的。