IMT36157详情
Schneider IMT36157重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Rubber
Package
Bulk
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
Mureva BOX
Surface protection
Untreated
Watertight
无
Cable entry
Round
Degree of protection (IP)
IP68
Suitable for cable diameter
4 - 4
With strain relief
无
Number of cables
1 - 3
Material quality
Other
Suitable for cable gland
有
Bore diameter
16
Gastight
无
Model
Open
Fire resistant
无
系列
-
配件类型
Multi Cable Disc
IMT36157拓展信息
SCHNEIDER ELECTRIC








哦! 它是空的。