IMT36160详情
Schneider IMT36160重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Rubber
Surface protection
Untreated
Watertight
无
Cable entry
Round
Degree of protection (IP)
IP68
Suitable for cable diameter
5 - 5
With strain relief
无
Number of cables
1 - 3
Material quality
Other
Suitable for cable gland
有
Bore diameter
32
Gastight
无
Model
Open
Fire resistant
无
IMT36160拓展信息
SCHNEIDER ELECTRIC








哦! 它是空的。