ISM20802详情
Schneider ISM20802重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminium
Surface protection
Untreated
Watertight
无
Cable entry
Round
Degree of protection (IP)
Other
Suitable for cable diameter
0 - 70
With strain relief
无
Material quality
Other
Suitable for cable gland
无
Bore diameter
67
Gastight
无
Model
Other
Fire resistant
无
ISM20802拓展信息
SCHNEIDER ELECTRIC








哦! 它是空的。