ISM71074详情
Schneider ISM71074重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Surface protection
Untreated
Watertight
有
Cable entry
Round
Degree of protection (IP)
IP55
Suitable for cable diameter
4 - 40
With strain relief
无
Number of cables
1 - 1
Material quality
Other
Suitable for cable gland
有
Bore diameter
44
Gastight
无
Model
Closed
Fire resistant
无
ISM71074拓展信息
SCHNEIDER ELECTRIC








哦! 它是空的。