STBXMP7810详情
Schneider STBXMP7810重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Type of electric connection
Other
Material housing
Other
Material of contact surface
Other
Locking mechanism
Other
Material contact
Other not-copper alloys
Degree of protection (IP), mounted
Other
极化
Other
0个相似型号
STBXMP7810拓展信息
STBXBA2000
Schneider
STBXMP7700
Schneider
STBXTS2120
Schneider
PFXZC9EUCA1
Schneider
STBXMP4440
Schneider
STBXMP7800
Schneider
STBXTS6610
Schneider
STBXTS2111
Schneider
STBXTS2180
Schneider








哦! 它是空的。