STBXTS2150详情
Schneider STBXTS2150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Type of electric connection
弹簧夹连接
Ambient temperature
10 - 50
Rated current In
5
Connectable conductor cross section fine-strand without cable end sleeve
2.5 - 2.5
Material housing
Other
Material of contact surface
Other
Locking mechanism
Other
Material contact
Other copper alloys
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
II
Inflammability class of insulation material according to with UL94
Other
RoHS
Non-Compliant
深度
15
极化
Other
宽度
110
高度
75
STBXTS2150拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。