STBXTS2111详情
Schneider STBXTS2111重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), mounted
Other
Locking mechanism
Other
Material contact
Other not-copper alloys
Material housing
Other
Material of contact surface
Other
Type of electric connection
Other
With protective conductor
无
极化
Other
0个相似型号
STBXTS2111拓展信息
STBXBA2000
Schneider
STBXMP7700
Schneider
STBXTS2120
Schneider
PFXZC9EUCA1
Schneider
STBXMP4440
Schneider
STBXMP7800
Schneider
STBXTS6610
Schneider
STBXMP7810
Schneider
STBXTS2180
Schneider








哦! 它是空的。