STBXTS6610详情
Schneider STBXTS6610重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Type of electric connection
Other
Rated current In
0
Material housing
Other
Material of contact surface
Other
Locking mechanism
Other
Material contact
Other not-copper alloys
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
II
Inflammability class of insulation material according to with UL94
Other
深度
16
极化
Other
宽度
17
高度
33.08
STBXTS6610拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。