TE Connectivity 1201F-0050-197
- 收藏
- 对比
1201F-0050-197详情
TE Connectivity 1201F-0050-197重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sensitivityu2009
2 mV/g
Number of Axesu2009
1
Accelerometer Typeu2009
MEMS DC
Frequency Responseu2009(Hz)
0-1300, 0-800
Acceleration Range (±)u2009(g)
50
TE Internal Description
1201F-0050-197
TE Internal #
20016619-00
1201F-0050-197拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。