TE Connectivity 20005458-00
- 收藏
- 对比
20005458-00详情
TE Connectivity 20005458-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sensitivityu2009
.15 mV/g
Number of Axesu2009
1
Accelerometer Typeu2009
MEMS DC
Frequency Responseu2009(Hz)
0-800 to 0-3000
Acceleration Range (±)u2009(g)
1000
Alias #
1201F-1000-360
TE Internal Description
1201F-1000-360
TE Internal #
20005458-00
20005458-00拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。