TE Connectivity 20010406-00
- 收藏
- 对比
20010406-00详情
TE Connectivity 20010406-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
4604-010-394-D
Acceleration Range (±)u2009(g)
10
TE Internal #
20010406-00
Frequency Responseu2009(Hz)
0-1500
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
1
Sensitivityu2009
200 mV/g
20010406-00拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。