TE Connectivity 3801A-0200
- 收藏
- 对比
3801A-0200详情
TE Connectivity 3801A-0200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3801A-0200
TE Internal Description
3801A ACCEL,200G RANGE
Acceleration Range (±)u2009(g)
200
Frequency Responseu2009(Hz)
0-1000 to 0-5000
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
1
Sensitivityu2009
.45 mV/g, 1 mV/g
3801A-0200拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。