TE Connectivity 40A-0250-120
- 收藏
- 对比
40A-0250-120详情
TE Connectivity 40A-0250-120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sensitivityu2009
.6 mV/g
Number of Axesu2009
1
Accelerometer Typeu2009
MEMS DC
Frequency Responseu2009(Hz)
0-600 to 0-1500
Acceleration Range (±)u2009(g)
250
TE Internal Description
40A-0250-120
TE Internal #
20010445-00
40A-0250-120拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。