TE Connectivity 4610-005-276-D
- 收藏
- 对比
4610-005-276-D详情
TE Connectivity 4610-005-276-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
20011088-00
TE Internal Description
4610-005-276-D
Acceleration Range (±)u2009(g)
5
Frequency Responseu2009(Hz)
0-1000 to 0-4000
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
1
Sensitivityu2009
400 mV/g
4610-005-276-D拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。