TE Connectivity 4630-100-120-D
- 收藏
- 对比
4630-100-120-D详情
TE Connectivity 4630-100-120-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
20007028-00
TE Internal Description
4630-100-120-D
Acceleration Range (±)u2009(g)
100
Frequency Responseu2009(Hz)
0-1500
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
3
Sensitivityu2009
20 mV/g
4630-100-120-D拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。