TE Connectivity 4630M14-010-197-D
- 收藏
- 对比
4630M14-010-197-D
2460-4630M14-010-197-D
运动传感器 - 振动
--
大陆
立即发货

4630M14-010-197-D
1最小包装量--
4630M14-010-197-D详情
TE Connectivity 4630M14-010-197-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sensitivityu2009
200 mV/g
Number of Axesu2009
3
Accelerometer Typeu2009
MEMS DC
Frequency Responseu2009(Hz)
0-1500
Acceleration Range (±)u2009(g)
10
TE Internal Description
4630M14-010-197-D
TE Internal #
20011044-00
4630M14-010-197-D拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。