TE Connectivity 52F-2000-300
- 收藏
- 对比
52F-2000-300详情
TE Connectivity 52F-2000-300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
52F-2000-300
TE Internal Description
52F ACCELEROMETER
Acceleration Range (±)u2009(g)
2000
Frequency Responseu2009(Hz)
0-8000
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
1
Sensitivityu2009
.1 mV/g, .3 mV/g
52F-2000-300拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。