TE Connectivity 52M30-2000-360
- 收藏
- 对比
52M30-2000-360
2460-52M30-2000-360
运动传感器 - 振动
--
大陆
立即发货

52M30 CRASH SENSOR ACCEL
1最小包装量--
52M30-2000-360详情
TE Connectivity 52M30-2000-360重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sensitivityu2009
.15 mV/g
Number of Axesu2009
1
Accelerometer Typeu2009
MEMS DC
Frequency Responseu2009(Hz)
0-2000
Acceleration Range (±)u2009(g)
2000
TE Internal Description
52M30 CRASH SENSOR ACCEL
TE Internal #
52M30-2000-360
52M30-2000-360拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。