TE Connectivity 53AF-1000-360
- 收藏
- 对比
53AF-1000-360
2460-53AF-1000-360
运动传感器 - 振动
--
大陆
立即发货

MODEL 53AF ACCELEROMETER
--最小包装量--
53AF-1000-360详情
TE Connectivity 53AF-1000-360重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sensitivityu2009
.15 mV/g
Number of Axesu2009
3
Accelerometer Typeu2009
MEMS DC
Frequency Responseu2009(Hz)
0-1000 to 0-4500
Acceleration Range (±)u2009(g)
1000
TE Internal Description
MODEL 53AF ACCELEROMETER
TE Internal #
53AF-1000-360
53AF-1000-360拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。