TE Connectivity 64B-6000-360
- 收藏
- 对比
64B-6000-360
2460-64B-6000-360
运动传感器 - 振动
--
大陆
立即发货

64B CRASH ACCELEROMETER
1最小包装量--
64B-6000-360详情
TE Connectivity 64B-6000-360重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sensitivityu2009
.04 mV/g, .14 mVg
Number of Axesu2009
1
Accelerometer Typeu2009
MEMS DC
Frequency Responseu2009(Hz)
0-1400 to 0-7000
Acceleration Range (±)u2009(g)
6000
TE Internal Description
64B CRASH ACCELEROMETER
TE Internal #
64B-6000-360
64B-6000-360拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。