TE Connectivity 64C-2000-360-011
- 收藏
- 对比
64C-2000-360-011
2460-64C-2000-360-011
运动传感器 - 振动
--
大陆
立即发货

64C-2000-360-011
1最小包装量--
64C-2000-360-011详情
TE Connectivity 64C-2000-360-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
20008765-00
TE Internal Description
64C-2000-360-011
Acceleration Range (±)u2009(g)
2000
Frequency Responseu2009(Hz)
0-600 to 0-10000
Accelerometer Typeu2009
MEMS DC
Sensitivityu2009
.1 mV/g, .3 mV/g
Number of Axesu2009
1
64C-2000-360-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。