TE Connectivity 68CM1-0100-360
- 收藏
- 对比
68CM1-0100-360
2460-68CM1-0100-360
运动传感器 - 振动
--
大陆
立即发货

68CM1 CRASH SENSOR
1最小包装量--
68CM1-0100-360详情
TE Connectivity 68CM1-0100-360重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sensitivityu2009
.6 mV/g, 1.4 mVg
Number of Axesu2009
3
Accelerometer Typeu2009
MEMS DC
Frequency Responseu2009(Hz)
0-1300
Acceleration Range (±)u2009(g)
100
TE Internal Description
68CM1 CRASH SENSOR
TE Internal #
68CM1-0100-360
68CM1-0100-360拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。