TE Connectivity 8012LF-01-010-240
- 收藏
- 对比
8012LF-01-010-240
2460-8012LF-01-010-240
运动传感器 - 振动
--
大陆
立即发货

MODEL 8012 ACCELEROMETER
1最小包装量--
8012LF-01-010-240详情
TE Connectivity 8012LF-01-010-240重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sensitivityu2009
500 mV/g
Number of Axesu2009
1
Accelerometer Typeu2009
IEPE
Frequency Responseu2009(Hz)
0.5-7000 to 0.5-18000
Acceleration Range (±)u2009(g)
10
TE Internal #
8012LF-01-010-240
TE Internal Description
MODEL 8012 ACCELEROMETER
8012LF-01-010-240拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。