TE Connectivity 805M1-0020-01
- 收藏
- 对比
805M1-0020-01
2460-805M1-0020-01
运动传感器 - 振动
--
大陆
立即发货

805M1-0020-01 TO-5 Accelerometer
1最小包装量--
805M1-0020-01详情
TE Connectivity 805M1-0020-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
805M1-0020-01
TE Internal Description
805M1-0020-01 TO-5 Accelerometer
Acceleration Range (±)u2009(g)
20
Frequency Responseu2009(Hz)
1 to 8000
Accelerometer Typeu2009
3-Wire Voltage
Number of Axesu2009
1
Sensitivityu2009(mV/g)
100
家人
FASTON Terminals
805M1-0020-01拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。