TE Connectivity 8201-0500-120
- 收藏
- 对比
8201-0500-120详情
TE Connectivity 8201-0500-120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
20013573-00
TE Internal Description
8201-0500-120
Acceleration Range (±)u2009(g)
500
Frequency Responseu2009(Hz)
2-10000
Accelerometer Typeu2009
3-Wire Voltage
Number of Axesu2009
1
Sensitivityu2009
2.5 mV/g
8201-0500-120拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。