TE Connectivity EGAS-5-C20039
- 收藏
- 对比
EGAS-5-C20039详情
TE Connectivity EGAS-5-C20039重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EGAS-5-C20039
TE Internal Description
EGAS-FT-5-/V5
Acceleration Range (±)u2009(g)
5
Frequency Responseu2009(Hz)
0-150
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
1
Sensitivityu2009
20 mV/g
EGAS-5-C20039拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。