TE Connectivity EGAX3-CCC-C20003
- 收藏
- 对比
EGAX3-CCC-C20003
2460-EGAX3-CCC-C20003
运动传感器 - 振动
--
大陆
立即发货

EGAXT3-5-/L03M
1最小包装量--
EGAX3-CCC-C20003详情
TE Connectivity EGAX3-CCC-C20003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EGAX3-CCC-C20003
TE Internal Description
EGAXT3-5-/L03M
Acceleration Range (±)u2009(g)
5
Frequency Responseu2009(Hz)
0-250 to 0-1000
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
3
Sensitivityu2009
7.5 mV/g
EGAX3-CCC-C20003拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。