TE Connectivity EGAX3-CCC-C20012
- 收藏
- 对比
EGAX3-CCC-C20012详情
TE Connectivity EGAX3-CCC-C20012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Axesu2009
3
Accelerometer Typeu2009
MEMS DC
Frequency Responseu2009(Hz)
0-250 to 0-1000
Acceleration Range (±)u2009(g)
5
TE Internal Description
EGAXT3-C-5
TE Internal #
EGAX3-CCC-C20012
Sensitivityu2009
7.5 mV/g
EGAX3-CCC-C20012拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。