TE Connectivity EGCS-25-C20039
- 收藏
- 对比
EGCS-25-C20039
2460-EGCS-25-C20039
运动传感器 - 振动
--
大陆
立即发货

EGCS-D0-25-/V05/L5M
1最小包装量--
EGCS-25-C20039详情
TE Connectivity EGCS-25-C20039重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sensitivityu2009
8 mV/g
Number of Axesu2009
1
Accelerometer Typeu2009
MEMS DC
Frequency Responseu2009(Hz)
0-400
Acceleration Range (±)u2009(g)
25
TE Internal Description
EGCS-D0-25-/V05/L5M
TE Internal #
EGCS-25-C20039
EGCS-25-C20039拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。